Capital Lighting, Inc. 5773-26L Large Chandeliers-Candle 769621

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Gold UPC: 771857062199
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Gold UPC: 771857062199

Suppliers

Company
Product
Description
Supplier Links
5773-26L Large Chandeliers-Candle - 769621 - Capital Lighting, Inc.
Columbus, OH, USA
5773-26L Large Chandeliers-Candle
769621
5773-26L Large Chandeliers-Candle 769621
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: French Gold UPC: 771857062199

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 40.00
Bulb
Type: E12 Candelabra
Qty: 15
Wattage: 60
Finish: French Gold
UPC: 771857062199

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769621
Product Name 5773-26L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details