Capital Lighting, Inc. 5775-48L Large Chandeliers-Candle 769620

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Antique Silver UPC: 771857062281
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Antique Silver UPC: 771857062281

Suppliers

Company
Product
Description
Supplier Links
5775-48L Large Chandeliers-Candle - 769620 - Capital Lighting, Inc.
Columbus, OH, USA
5775-48L Large Chandeliers-Candle
769620
5775-48L Large Chandeliers-Candle 769620
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: Candelabra Qty: 25 Wattage: 60 Finish: Antique Silver UPC: 771857062281

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 25
Wattage: 60
Finish: Antique Silver
UPC: 771857062281

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769620
Product Name 5775-48L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details