Capital Lighting, Inc. 1353-48 Mid. Chandeliers-Candle 769608

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857057614
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857057614

Suppliers

Company
Product
Description
Supplier Links
1353-48 Mid. Chandeliers-Candle - 769608 - Capital Lighting, Inc.
Columbus, OH, USA
1353-48 Mid. Chandeliers-Candle
769608
1353-48 Mid. Chandeliers-Candle 769608
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857057614

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Antique Silver
UPC: 771857057614

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769608
Product Name 1353-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details