Capital Lighting, Inc. 27801 Lamps-Table Lamps 769542

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Stain Weight: 13 Product Name: Two Light Table Lamp UPC: 792977278017 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Stain Weight: 13 Product Name: Two Light Table Lamp UPC: 792977278017 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27801 Lamps-Table Lamps - 769542 - Capital Lighting, Inc.
Columbus, OH, USA
27801 Lamps-Table Lamps
769542
27801 Lamps-Table Lamps 769542
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antiqued Stain Weight: 13 Product Name: Two Light Table Lamp UPC: 792977278017 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antiqued Stain
Weight: 13
Product Name: Two Light Table Lamp
UPC: 792977278017
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769542
Product Name 27801 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details