Capital Lighting, Inc. 27321-1 Lamps-Table Lamps 769513

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 10 Product Name: One Light Table Lamp UPC: 792977273210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 10 Product Name: One Light Table Lamp UPC: 792977273210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27321-1 Lamps-Table Lamps - 769513 - Capital Lighting, Inc.
Columbus, OH, USA
27321-1 Lamps-Table Lamps
769513
27321-1 Lamps-Table Lamps 769513
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Weight: 10 Product Name: One Light Table Lamp UPC: 792977273210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.25
Length 29.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clear
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977273210
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769513
Product Name 27321-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details