Capital Lighting, Inc. 26622 Lamps-Table Lamps 769508

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977266229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977266229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26622 Lamps-Table Lamps - 769508 - Capital Lighting, Inc.
Columbus, OH, USA
26622 Lamps-Table Lamps
769508
26622 Lamps-Table Lamps 769508
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Table Lamp UPC: 792977266229 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977266229
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769508
Product Name 26622 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details