Capital Lighting, Inc. 6710-48S Foyer/Hall Lanterns-Open Frame 769493

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857062762
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857062762

Suppliers

Company
Product
Description
Supplier Links
6710-48S Foyer/Hall Lanterns-Open Frame - 769493 - Capital Lighting, Inc.
Columbus, OH, USA
6710-48S Foyer/Hall Lanterns-Open Frame
769493
6710-48S Foyer/Hall Lanterns-Open Frame 769493
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Silver UPC: 771857062762

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Silver
UPC: 771857062762

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769493
Product Name 6710-48S Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details