Capital Lighting, Inc. 5048-22S Flush Mounts-Bowl Style 769488

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037098
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037098

Suppliers

Company
Product
Description
Supplier Links
5048-22S Flush Mounts-Bowl Style - 769488 - Capital Lighting, Inc.
Columbus, OH, USA
5048-22S Flush Mounts-Bowl Style
769488
5048-22S Flush Mounts-Bowl Style 769488
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 40 Finish: Heirloom Gold UPC: 771857037098

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 40
Finish: Heirloom Gold
UPC: 771857037098

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769488
Product Name 5048-22S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details