Capital Lighting, Inc. 5044-27S Flush Mounts-Bowl Style 769485

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025460
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025460

Suppliers

Company
Product
Description
Supplier Links
5044-27S Flush Mounts-Bowl Style - 769485 - Capital Lighting, Inc.
Columbus, OH, USA
5044-27S Flush Mounts-Bowl Style
769485
5044-27S Flush Mounts-Bowl Style 769485
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025460

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Parchment Gold
UPC: 771857025460

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769485
Product Name 5044-27S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details