Capital Lighting, Inc. 7846-23S Sconces-Pocket 769476

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 4 Wattage: 40 Finish: Etruscan Gold UPC: 771857137590
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 4 Wattage: 40 Finish: Etruscan Gold UPC: 771857137590

Suppliers

Company
Product
Description
Supplier Links
7846-23S Sconces-Pocket - 769476 - Capital Lighting, Inc.
Columbus, OH, USA
7846-23S Sconces-Pocket
769476
7846-23S Sconces-Pocket 769476
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 4 Wattage: 40 Finish: Etruscan Gold UPC: 771857137590

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: E12 Candelabra
Qty: 4
Wattage: 40
Finish: Etruscan Gold
UPC: 771857137590

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769476
Product Name 7846-23S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details