Capital Lighting, Inc. 7848-91S Sconces-Pocket 769471

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857088649
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857088649

Suppliers

Company
Product
Description
Supplier Links
7848-91S Sconces-Pocket - 769471 - Capital Lighting, Inc.
Columbus, OH, USA
7848-91S Sconces-Pocket
769471
7848-91S Sconces-Pocket 769471
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Silvergild UPC: 771857088649

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Silvergild
UPC: 771857088649

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769471
Product Name 7848-91S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details