Capital Lighting, Inc. 7849-91S Sconces-Single Candle 769470

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silvergild UPC: 771857075823
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silvergild UPC: 771857075823

Suppliers

Company
Product
Description
Supplier Links
7849-91S Sconces-Single Candle - 769470 - Capital Lighting, Inc.
Columbus, OH, USA
7849-91S Sconces-Single Candle
769470
7849-91S Sconces-Single Candle 769470
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Length 11.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silvergild UPC: 771857075823

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Length 11.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silvergild
UPC: 771857075823

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769470
Product Name 7849-91S Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details