Capital Lighting, Inc. 9621-26 Mid. Chandeliers-Candle 769463

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857081237
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857081237

Suppliers

Company
Product
Description
Supplier Links
9621-26 Mid. Chandeliers-Candle - 769463 - Capital Lighting, Inc.
Columbus, OH, USA
9621-26 Mid. Chandeliers-Candle
769463
9621-26 Mid. Chandeliers-Candle 769463
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Gold UPC: 771857081237

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: French Gold
UPC: 771857081237

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769463
Product Name 9621-26 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details