Capital Lighting, Inc. 9622-48 Mid. Chandeliers-Candle 769461

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857065411
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857065411

Suppliers

Company
Product
Description
Supplier Links
9622-48 Mid. Chandeliers-Candle - 769461 - Capital Lighting, Inc.
Columbus, OH, USA
9622-48 Mid. Chandeliers-Candle
769461
9622-48 Mid. Chandeliers-Candle 769461
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 37.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Antique Silver UPC: 771857065411

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Antique Silver
UPC: 771857065411

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769461
Product Name 9622-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details