Capital Lighting, Inc. 5054-44L Flush Mounts-Bowl Style 769458

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037265
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037265

Suppliers

Company
Product
Description
Supplier Links
5054-44L Flush Mounts-Bowl Style - 769458 - Capital Lighting, Inc.
Columbus, OH, USA
5054-44L Flush Mounts-Bowl Style
769458
5054-44L Flush Mounts-Bowl Style 769458
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 40 Finish: Heirloom Silver UPC: 771857037265

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 40
Finish: Heirloom Silver
UPC: 771857037265

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769458
Product Name 5054-44L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details