Capital Lighting, Inc. 5038-75L Flush Mounts-Bowl Style 769453

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze UPC: 771857024913
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze UPC: 771857024913

Suppliers

Company
Product
Description
Supplier Links
5038-75L Flush Mounts-Bowl Style - 769453 - Capital Lighting, Inc.
Columbus, OH, USA
5038-75L Flush Mounts-Bowl Style
769453
5038-75L Flush Mounts-Bowl Style 769453
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze UPC: 771857024913

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Parchment Bronze
UPC: 771857024913

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769453
Product Name 5038-75L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details