Capital Lighting, Inc. 5044-27L Flush Mounts-Bowl Style 769452

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025453
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025453

Suppliers

Company
Product
Description
Supplier Links
5044-27L Flush Mounts-Bowl Style - 769452 - Capital Lighting, Inc.
Columbus, OH, USA
5044-27L Flush Mounts-Bowl Style
769452
5044-27L Flush Mounts-Bowl Style 769452
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16.5 Qty: 6 Wattage: 40 Finish: Parchment Gold UPC: 771857025453

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16.5
Qty: 6
Wattage: 40
Finish: Parchment Gold
UPC: 771857025453

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769452
Product Name 5044-27L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details