PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: G16.5
Qty: 12
Wattage: 40
Finish: Silvergild
UPC: 771857064575
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769446 |
| Product Name | 7860-91S Flush Mounts-Bowl Style |
| Application | Residential |