Capital Lighting, Inc. 7866-48S Mid. Chandeliers-Candle 769445

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857074680
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857074680

Suppliers

Company
Product
Description
Supplier Links
7866-48S Mid. Chandeliers-Candle - 769445 - Capital Lighting, Inc.
Columbus, OH, USA
7866-48S Mid. Chandeliers-Candle
769445
7866-48S Mid. Chandeliers-Candle 769445
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857074680

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Silver
UPC: 771857074680

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769445
Product Name 7866-48S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details