Capital Lighting, Inc. 7859-48S Flush Mounts-Bowl Style 769444

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857046915
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857046915

Suppliers

Company
Product
Description
Supplier Links
7859-48S Flush Mounts-Bowl Style - 769444 - Capital Lighting, Inc.
Columbus, OH, USA
7859-48S Flush Mounts-Bowl Style
769444
7859-48S Flush Mounts-Bowl Style 769444
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Antique Silver UPC: 771857046915

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Antique Silver
UPC: 771857046915

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769444
Product Name 7859-48S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details