Capital Lighting, Inc. 7862-75S Mid. Chandeliers-Candle 769443

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857047332
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857047332

Suppliers

Company
Product
Description
Supplier Links
7862-75S Mid. Chandeliers-Candle - 769443 - Capital Lighting, Inc.
Columbus, OH, USA
7862-75S Mid. Chandeliers-Candle
769443
7862-75S Mid. Chandeliers-Candle 769443
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857047332

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Bronze Umber
UPC: 771857047332

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769443
Product Name 7862-75S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details