Capital Lighting, Inc. 7865-22S Mid. Chandeliers-Candle 769442

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold UPC: 771857075960
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold UPC: 771857075960

Suppliers

Company
Product
Description
Supplier Links
7865-22S Mid. Chandeliers-Candle - 769442 - Capital Lighting, Inc.
Columbus, OH, USA
7865-22S Mid. Chandeliers-Candle
769442
7865-22S Mid. Chandeliers-Candle 769442
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Gold UPC: 771857075960

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heirloom Gold
UPC: 771857075960

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769442
Product Name 7865-22S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details