Capital Lighting, Inc. 7863-32S Mid. Chandeliers-Candle 769441

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857029918
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857029918

Suppliers

Company
Product
Description
Supplier Links
7863-32S Mid. Chandeliers-Candle - 769441 - Capital Lighting, Inc.
Columbus, OH, USA
7863-32S Mid. Chandeliers-Candle
769441
7863-32S Mid. Chandeliers-Candle 769441
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: French Lace UPC: 771857029918

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: French Lace
UPC: 771857029918

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769441
Product Name 7863-32S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details