Capital Lighting, Inc. 3708-20A Sconces-Pocket 769439

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857005806 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857005806 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3708-20A Sconces-Pocket - 769439 - Capital Lighting, Inc.
Columbus, OH, USA
3708-20A Sconces-Pocket
769439
3708-20A Sconces-Pocket 769439
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Length 9.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Gold Product Name: Three Light Wall bracket UPC: 771857005806 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Length 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Gold
Product Name: Three Light Wall bracket
UPC: 771857005806
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769439
Product Name 3708-20A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details