Capital Lighting, Inc. 3703-20L Flush Mounts-Bowl Style 769435

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039603
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039603

Suppliers

Company
Product
Description
Supplier Links
3703-20L Flush Mounts-Bowl Style - 769435 - Capital Lighting, Inc.
Columbus, OH, USA
3703-20L Flush Mounts-Bowl Style
769435
3703-20L Flush Mounts-Bowl Style 769435
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039603

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: E12 Candelabra
Qty: 10
Wattage: 40
Finish: Polished Gold
UPC: 771857039603

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769435
Product Name 3703-20L Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details