Capital Lighting, Inc. 5055-74A Sconces-Pocket 769428

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze Product Name: Three Light Wall bracket UPC: 771857071764 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze Product Name: Three Light Wall bracket UPC: 771857071764 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5055-74A Sconces-Pocket - 769428 - Capital Lighting, Inc.
Columbus, OH, USA
5055-74A Sconces-Pocket
769428
5055-74A Sconces-Pocket 769428
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Length 8.00 Extension: 4 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Parchment Bronze Product Name: Three Light Wall bracket UPC: 771857071764 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Length 8.00
Extension: 4
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Parchment Bronze
Product Name: Three Light Wall bracket
UPC: 771857071764
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769428
Product Name 5055-74A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details