Capital Lighting, Inc. 5082-22 Large Chandeliers-Candle 769427

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 67.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Heirloom Gold UPC: 771857051124
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 67.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Heirloom Gold UPC: 771857051124

Suppliers

Company
Product
Description
Supplier Links
5082-22 Large Chandeliers-Candle - 769427 - Capital Lighting, Inc.
Columbus, OH, USA
5082-22 Large Chandeliers-Candle
769427
5082-22 Large Chandeliers-Candle 769427
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 67.00 Bulb Type: E12 Candelabra Qty: 22 Wattage: 60 Finish: Heirloom Gold UPC: 771857051124

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 67.00
Bulb
Type: E12 Candelabra
Qty: 22
Wattage: 60
Finish: Heirloom Gold
UPC: 771857051124

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769427
Product Name 5082-22 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details