Capital Lighting, Inc. 5042-27A Flush Mounts-Bowl Style 769421

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025200
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025200

Suppliers

Company
Product
Description
Supplier Links
5042-27A Flush Mounts-Bowl Style - 769421 - Capital Lighting, Inc.
Columbus, OH, USA
5042-27A Flush Mounts-Bowl Style
769421
5042-27A Flush Mounts-Bowl Style 769421
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025200

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Parchment Gold
UPC: 771857025200

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769421
Product Name 5042-27A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details