Capital Lighting, Inc. 3704-20S Flush Mounts-Bowl Style 769418

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857040128
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857040128

Suppliers

Company
Product
Description
Supplier Links
3704-20S Flush Mounts-Bowl Style - 769418 - Capital Lighting, Inc.
Columbus, OH, USA
3704-20S Flush Mounts-Bowl Style
769418
3704-20S Flush Mounts-Bowl Style 769418
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 15.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 40 Finish: Polished Gold UPC: 771857040128

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 15.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 40
Finish: Polished Gold
UPC: 771857040128

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769418
Product Name 3704-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details