Capital Lighting, Inc. 3703-20S Flush Mounts-Bowl Style 769415

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039610
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039610

Suppliers

Company
Product
Description
Supplier Links
3703-20S Flush Mounts-Bowl Style - 769415 - Capital Lighting, Inc.
Columbus, OH, USA
3703-20S Flush Mounts-Bowl Style
769415
3703-20S Flush Mounts-Bowl Style 769415
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 40 Finish: Polished Gold UPC: 771857039610

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: E12 Candelabra
Qty: 10
Wattage: 40
Finish: Polished Gold
UPC: 771857039610

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769415
Product Name 3703-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details