Capital Lighting, Inc. 3702-20S Flush Mounts-Bowl Style 769412

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038910
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038910

Suppliers

Company
Product
Description
Supplier Links
3702-20S Flush Mounts-Bowl Style - 769412 - Capital Lighting, Inc.
Columbus, OH, USA
3702-20S Flush Mounts-Bowl Style
769412
3702-20S Flush Mounts-Bowl Style 769412
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold UPC: 771857038910

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
UPC: 771857038910

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769412
Product Name 3702-20S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details