Capital Lighting, Inc. 3722-20L Large Chandeliers-Candle 769410

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012491
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012491

Suppliers

Company
Product
Description
Supplier Links
3722-20L Large Chandeliers-Candle - 769410 - Capital Lighting, Inc.
Columbus, OH, USA
3722-20L Large Chandeliers-Candle
769410
3722-20L Large Chandeliers-Candle 769410
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 50.00 Bulb Type: E12 Candelabra Qty: 44 Wattage: 60 Finish: Polished Gold UPC: 771857012491

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 50.00
Bulb
Type: E12 Candelabra
Qty: 44
Wattage: 60
Finish: Polished Gold
UPC: 771857012491

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769410
Product Name 3722-20L Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details