Capital Lighting, Inc. 5077-75 Mid. Chandeliers-Candle 769405

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Bronze Umber UPC: 771857050875
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Bronze Umber UPC: 771857050875

Suppliers

Company
Product
Description
Supplier Links
5077-75 Mid. Chandeliers-Candle - 769405 - Capital Lighting, Inc.
Columbus, OH, USA
5077-75 Mid. Chandeliers-Candle
769405
5077-75 Mid. Chandeliers-Candle 769405
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Bronze Umber UPC: 771857050875

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: E12 Candelabra
Qty: 9
Wattage: 60
Finish: Bronze Umber
UPC: 771857050875

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769405
Product Name 5077-75 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details