Capital Lighting, Inc. 9882 Mid. Chandeliers-Candle 769380

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Gold UPC: 771857154269
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Gold UPC: 771857154269

Suppliers

Company
Product
Description
Supplier Links
9882 Mid. Chandeliers-Candle - 769380 - Capital Lighting, Inc.
Columbus, OH, USA
9882 Mid. Chandeliers-Candle
769380
9882 Mid. Chandeliers-Candle 769380
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Bronze Gold UPC: 771857154269

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 38.00
Bulb
Type: E12 Candelabra
Qty: 15
Wattage: 60
Finish: Bronze Gold
UPC: 771857154269

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769380
Product Name 9882 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details