Capital Lighting, Inc. 5714-22 Mid. Chandeliers-Candle 769347

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Gold UPC: 771857033359
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Gold UPC: 771857033359

Suppliers

Company
Product
Description
Supplier Links
5714-22 Mid. Chandeliers-Candle - 769347 - Capital Lighting, Inc.
Columbus, OH, USA
5714-22 Mid. Chandeliers-Candle
769347
5714-22 Mid. Chandeliers-Candle 769347
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Gold UPC: 771857033359

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Gold
UPC: 771857033359

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769347
Product Name 5714-22 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details