Capital Lighting, Inc. 5715-76 Mid. Chandeliers-Candle 769344

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857033465
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857033465

Suppliers

Company
Product
Description
Supplier Links
5715-76 Mid. Chandeliers-Candle - 769344 - Capital Lighting, Inc.
Columbus, OH, USA
5715-76 Mid. Chandeliers-Candle
769344
5715-76 Mid. Chandeliers-Candle 769344
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857033465

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Bronze
UPC: 771857033465

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769344
Product Name 5715-76 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details