PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: G16.5
Qty: 4
Wattage: 40
Finish: Heirloom Gold
UPC: 771857088878
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769342 |
| Product Name | 5722-22 Flush Mounts-Bowl Style |
| Application | Residential |