Capital Lighting, Inc. 5718-22 Large Chandeliers-Candle 769341

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Gold UPC: 771857033595
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Gold UPC: 771857033595

Suppliers

Company
Product
Description
Supplier Links
5718-22 Large Chandeliers-Candle - 769341 - Capital Lighting, Inc.
Columbus, OH, USA
5718-22 Large Chandeliers-Candle
769341
5718-22 Large Chandeliers-Candle 769341
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Heirloom Gold UPC: 771857033595

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 54.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Heirloom Gold
UPC: 771857033595

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769341
Product Name 5718-22 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details