Capital Lighting, Inc. 5144-76 Sconces-Double Candle 769331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Wall bracket UPC: 771857071511 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Wall bracket UPC: 771857071511 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5144-76 Sconces-Double Candle - 769331 - Capital Lighting, Inc.
Columbus, OH, USA
5144-76 Sconces-Double Candle
769331
5144-76 Sconces-Double Candle 769331
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Two Light Wall bracket UPC: 771857071511 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Two Light Wall bracket
UPC: 771857071511
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769331
Product Name 5144-76 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details