Capital Lighting, Inc. 5147-76 Mid. Chandeliers-Candle 769330

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857068948
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857068948

Suppliers

Company
Product
Description
Supplier Links
5147-76 Mid. Chandeliers-Candle - 769330 - Capital Lighting, Inc.
Columbus, OH, USA
5147-76 Mid. Chandeliers-Candle
769330
5147-76 Mid. Chandeliers-Candle 769330
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Bronze UPC: 771857068948

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Bronze
UPC: 771857068948

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769330
Product Name 5147-76 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details