Capital Lighting, Inc. 5755-44 Mid. Chandeliers-Candle 769318

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Silver UPC: 771857034295
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Silver UPC: 771857034295

Suppliers

Company
Product
Description
Supplier Links
5755-44 Mid. Chandeliers-Candle - 769318 - Capital Lighting, Inc.
Columbus, OH, USA
5755-44 Mid. Chandeliers-Candle
769318
5755-44 Mid. Chandeliers-Candle 769318
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Heirloom Silver UPC: 771857034295

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Heirloom Silver
UPC: 771857034295

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769318
Product Name 5755-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details