Capital Lighting, Inc. 27000 Lamps-Table Lamps 769284

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Tone Weight: 9 Product Name: One Light Table Lamp UPC: 792977270004 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Tone Weight: 9 Product Name: One Light Table Lamp UPC: 792977270004 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27000 Lamps-Table Lamps - 769284 - Capital Lighting, Inc.
Columbus, OH, USA
27000 Lamps-Table Lamps
769284
27000 Lamps-Table Lamps 769284
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Tone Weight: 9 Product Name: One Light Table Lamp UPC: 792977270004 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wood Tone
Weight: 9
Product Name: One Light Table Lamp
UPC: 792977270004
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769284
Product Name 27000 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details