Capital Lighting, Inc. 27502 Lamps-Table Lamps 769200

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Weight: 10 Product Name: One Light Table Lamp UPC: 792977375020 Category: Lamps Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Weight: 10 Product Name: One Light Table Lamp UPC: 792977375020 Category: Lamps Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
27502 Lamps-Table Lamps - 769200 - Capital Lighting, Inc.
Columbus, OH, USA
27502 Lamps-Table Lamps
769200
27502 Lamps-Table Lamps 769200
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Weight: 10 Product Name: One Light Table Lamp UPC: 792977375020 Category: Lamps Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977375020
Category: Lamps
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769200
Product Name 27502 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details