Capital Lighting, Inc. 5324-23 Mini Chandeliers-Candle 769117

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: E12 Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857123814
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: E12 Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857123814

Suppliers

Company
Product
Description
Supplier Links
5324-23 Mini Chandeliers-Candle - 769117 - Capital Lighting, Inc.
Columbus, OH, USA
5324-23 Mini Chandeliers-Candle
769117
5324-23 Mini Chandeliers-Candle 769117
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: E12 Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857123814

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: E12 Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Gold
UPC: 771857123814

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769117
Product Name 5324-23 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details