Capital Lighting, Inc. 5329-48 Mid. Chandeliers-Candle 769110

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver UPC: 771857124118
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver UPC: 771857124118

Suppliers

Company
Product
Description
Supplier Links
5329-48 Mid. Chandeliers-Candle - 769110 - Capital Lighting, Inc.
Columbus, OH, USA
5329-48 Mid. Chandeliers-Candle
769110
5329-48 Mid. Chandeliers-Candle 769110
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Silver UPC: 771857124118

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Silver
UPC: 771857124118

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769110
Product Name 5329-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details