Capital Lighting, Inc. 2703-20 Sconces-Pocket 769090

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857007503 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857007503 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2703-20 Sconces-Pocket - 769090 - Capital Lighting, Inc.
Columbus, OH, USA
2703-20 Sconces-Pocket
769090
2703-20 Sconces-Pocket 769090
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Gold Product Name: Six Light Wall bracket UPC: 771857007503 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Gold
Product Name: Six Light Wall bracket
UPC: 771857007503
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769090
Product Name 2703-20 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details