Capital Lighting, Inc. 2714-20 Mid. Chandeliers-Candle 769077

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Gold UPC: 771857006933
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Gold UPC: 771857006933

Suppliers

Company
Product
Description
Supplier Links
2714-20 Mid. Chandeliers-Candle - 769077 - Capital Lighting, Inc.
Columbus, OH, USA
2714-20 Mid. Chandeliers-Candle
769077
2714-20 Mid. Chandeliers-Candle 769077
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 19.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Gold UPC: 771857006933

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Gold
UPC: 771857006933

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769077
Product Name 2714-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details