Capital Lighting, Inc. 2724-20 Mid. Chandeliers-Candle 769076

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Polished Gold UPC: 771857006919
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Polished Gold UPC: 771857006919

Suppliers

Company
Product
Description
Supplier Links
2724-20 Mid. Chandeliers-Candle - 769076 - Capital Lighting, Inc.
Columbus, OH, USA
2724-20 Mid. Chandeliers-Candle
769076
2724-20 Mid. Chandeliers-Candle 769076
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Polished Gold UPC: 771857006919

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Polished Gold
UPC: 771857006919

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769076
Product Name 2724-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details