Capital Lighting, Inc. 2732-20 Flush Mounts-Bowl Style 769075

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857006865
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857006865

Suppliers

Company
Product
Description
Supplier Links
2732-20 Flush Mounts-Bowl Style - 769075 - Capital Lighting, Inc.
Columbus, OH, USA
2732-20 Flush Mounts-Bowl Style
769075
2732-20 Flush Mounts-Bowl Style 769075
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Gold UPC: 771857006865

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Gold
UPC: 771857006865

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769075
Product Name 2732-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details