Capital Lighting, Inc. 2716-20 Mid. Chandeliers-Candle 769074

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857006926
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857006926

Suppliers

Company
Product
Description
Supplier Links
2716-20 Mid. Chandeliers-Candle - 769074 - Capital Lighting, Inc.
Columbus, OH, USA
2716-20 Mid. Chandeliers-Candle
769074
2716-20 Mid. Chandeliers-Candle 769074
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 23.00 Bulb Type: Candelabra Qty: 31 Wattage: 60 Finish: Polished Gold UPC: 771857006926

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 31
Wattage: 60
Finish: Polished Gold
UPC: 771857006926

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769074
Product Name 2716-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details